ASTM International - ASTM C1695-19
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
| Organization: | ASTM International |
| Publication Date: | 1 April 2019 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Other protective equipment): | 13.340.99 |
scope:
1.1 This specification covers the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F (538°C).
1.2 This specification separately addresses both outdoor and indoor applications.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History