ASTM International - ASTM C1695-20

Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2020
Status: inactive
Page Count: 5
ICS Code (Other protective equipment): 13.340.99
scope:

1.1 This specification addresses the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F (538°C).

1.2 This specification separately addresses industrial applications, outdoor commercial applications, and indoor commercial applications. Blanket insulation for Industrial Applications and outdoor Commercial Applications must be weather resistant or resistant to liquid chemicals, or both. Blanket insulation for indoor Commercial Applications is limited to 500°F (260°C) maximum use temperature, is not required to be either weather resistant or resistant to chemicals, and is typically used for HVAC, plumbing, and other light grade indoor piping systems that distribute steam or water, or both.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

October 1, 2022
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
1.1 This specification addresses the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to...
ASTM C1695-20
April 1, 2020
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
1.1 This specification addresses the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to...
April 1, 2019
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
1.1 This specification covers the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F...
November 1, 2018
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
1.1 This specification covers the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F...
March 15, 2018
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
1.1 This specification covers the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F...
September 1, 2015
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
1.1 This specification covers the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F...
May 1, 2010
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
1.1 This specification covers the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F...
September 1, 2009
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
This specification details the minimum property, design and construction requirements for flexible removable and reusable blanket insulation for hot service of above ambient temperatures. Insulation...
Advertisement