ASTM International - ASTM C1695-10(2015)
Standard Specification for Fabrication of Flexible Removable and Reusable Blanket Insulation for Hot Service
| Organization: | ASTM International |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Other protective equipment): | 13.340.99 |
scope:
1.1 This specification covers the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F (538°C).
1.2 This specification separately addresses both outdoor and indoor applications.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification details the minimum property, design and construction requirements for flexible removable and reusable blanket insulation for hot service of above ambient temperatures.... View More
Document History