DSF/FPREN ISO 12821
Glass packaging – 26 H 180 crown finish – Dimensions (ISO/FDIS 12821:2019)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
scope:
This International Standard specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see Cetie data sheet EC 01-022).
Document History
November 4, 2019
Glass packaging – 26 H 180 crown finish – Dimensions (ISO 12821:2019)
This document specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown cap (see e.g. EN 17177).
May 28, 2015
Glass packaging – 26 H 180 crown finish – Dimensions
This document (ISO 12821) specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE.T.I.E....
DSF/FPREN ISO 12821
Glass packaging – 26 H 180 crown finish – Dimensions (ISO/FDIS 12821:2019)
This International Standard specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see Cetie...
Glass packaging - 26 H 180 crown finish - Dimensions (ISO 12821:2013)
This document (ISO 12821) specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE.T.I.E....