DS/EN ISO 12821

Glass packaging – 26 H 180 crown finish – Dimensions

inactive
Organization: DS
Publication Date: 28 May 2015
Status: inactive
Page Count: 20
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This document (ISO 12821) specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE.T.I.E. data sheet EC1-02 revision 1 [2]).

Document History

November 4, 2019
Glass packaging – 26 H 180 crown finish – Dimensions (ISO 12821:2019)
This document specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown cap (see e.g. EN 17177).
DS/EN ISO 12821
May 28, 2015
Glass packaging – 26 H 180 crown finish – Dimensions
This document (ISO 12821) specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE.T.I.E....
Glass packaging – 26 H 180 crown finish – Dimensions (ISO/FDIS 12821:2019)
This International Standard specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see Cetie...
Glass packaging - 26 H 180 crown finish - Dimensions (ISO 12821:2013)
This document (ISO 12821) specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE.T.I.E....
Advertisement