DS/EN ISO 12821

Glass packaging – 26 H 180 crown finish – Dimensions (ISO 12821:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 November 2019
Status: active
Page Count: 20
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This document specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown cap (see e.g. EN 17177).

Document History

DS/EN ISO 12821
November 4, 2019
Glass packaging – 26 H 180 crown finish – Dimensions (ISO 12821:2019)
This document specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown cap (see e.g. EN 17177).
May 28, 2015
Glass packaging – 26 H 180 crown finish – Dimensions
This document (ISO 12821) specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE.T.I.E....
Glass packaging – 26 H 180 crown finish – Dimensions (ISO/FDIS 12821:2019)
This International Standard specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see Cetie...
Glass packaging - 26 H 180 crown finish - Dimensions (ISO 12821:2013)
This document (ISO 12821) specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE.T.I.E....
Advertisement