CEN - EN 2583

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650°C - Technical specification

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 28
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601.

Classification: 1 275 MPa1/650 °C2.

It is applicable whenever referenced.

 

Document History

EN 2583
May 1, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650°C - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1 275 MPa1/650 °C2. It is applicable whenever...
January 1, 1997
Aerospace Series - Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at Ambient Temperature) / 650 Degrees C - Technical Specification
A description is not available for this item.

References

Advertisement