CEN - EN 2583
Aerospace Series - Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at Ambient Temperature) / 650 Degrees C - Technical Specification
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
May 1, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650°C - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601.
Classification: 1 275 MPa1/650 °C2.
It is applicable whenever...
EN 2583
January 1, 1997
Aerospace Series - Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at Ambient Temperature) / 650 Degrees C - Technical Specification
A description is not available for this item.