DOD - SMD 5962-15244

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8 BIT BUS SWITCH, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 24 May 2019
Status: inactive
Page Count: 19
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 6, 2020
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8 BIT BUS SWITCH, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-15244
May 24, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8 BIT BUS SWITCH, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 31, 2016
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8 BIT BUS SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement