CEN - EN ISO 34101-4
Sustainable and traceable cocoa - Part 4: Requirements for certification schemes
| Organization: | CEN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Cocoa): | 67.140.30 |
scope:
This document specifies requirements for certification schemes for sustainable and traceable cocoa, including the certification of cocoa bean producing organizations and cocoa supply chain actors. It is to be used jointly with ISO 34101‑1, ISO 34101‑2 and/or ISO 34101‑3.
This document also specifies the requirements for cocoa sustainability management systems:
- at entry level, see Annex A;
- at medium level, see Annex B.
NOTE ISO 34101‑1 specifies the requirements for cocoa sustainability management systems at high level.
Only organizations that fulfil both the cocoa sustainability management system requirements of either ISO 34101-1 or Annex A or B, and the performance requirements of ISO 34101-2 can claim their cocoa beans have been sustainably produced.
Document History