ASTM International - ASTM D2501-14(2019)
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
| Organization: | ASTM International |
| Publication Date: | 1 May 2019 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Petroleum products in general): | 75.080 |
significance And Use:
4.1 The viscosity-gravity constant (VGC) is a useful function for the approximate characterization of the viscous fractions of petroleum.2 It is relatively insensitive to molecular weight and is... View More
scope:
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils2 having viscosities in excess of 5.5 mm2/s at 40 °C (104 °F) and in excess of 0.8 mm2/s at 100 °C (212 °F).
1.2 Annex A1 describes a method for calculating the VGC from Saybolt (SUS) viscosity and relative density.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3.1 The SI unit of kinematic viscosity is mm2/s.
1.3.2 Exception-Fahr
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History