DSF/PREN ISO 844

Rigid cellular plastics – Determination of compression properties (ISO/DIS 844:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 20
ICS Code (Cellular materials): 83.100
scope:

This document specifies methods for determining the compressive strength and corresponding relative deformation; the compressive stress at 10 % relative deformation; and the compressive modulus of rigid cellular plastics. Two methods are given. Procedure A employs crosshead motion for determination of nominal compressive properties. Procedure B employs displacement measuring device (including contact and optical types).

Document History

April 27, 2021
Rigid cellular plastics – Determination of compression properties (ISO 844:2021)
This document specifies methods for determining the compressive strength and corresponding relative deformation; the compressive stress at 10 % relative deformation; and the compressive modulus of...
August 14, 2014
Rigid cellular plastics – Determination of compression properties
This International Standard specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c)...
July 3, 2009
Rigid cellular plastics - Determination of compression properties
This International Standard specifies a method of determining a) the compressive strength and corresponding relative deformation or b) the compressive stress at 10 % relative deformation and c) when...
DSF/PREN ISO 844
Rigid cellular plastics – Determination of compression properties (ISO/DIS 844:2019)
This document specifies methods for determining the compressive strength and corresponding relative deformation; the compressive stress at 10 % relative deformation; and the compressive modulus of...
Rigid cellular plastics - Determination of compression properties (ISO/FDIS 844:2014)
This International Standard specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c)...
Rigid cellular plastics - Determination of compression properties (ISO 844:2007)
This International Standard specifies a method of determining a) the compressive strength and corresponding relative deformation or b) the compressive stress at 10 % relative deformation and c) when...
Advertisement