DSF/FprEN ISO 844 rev
Rigid cellular plastics - Determination of compression properties (ISO/FDIS 844:2014)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Cellular materials): | 83.100 |
scope:
This International Standard specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c) when desired, the compressive modulus of rigid cellular plastics. There are two procedures: - Procedure A employs crosshead motion for determination of compressive properties. Procedure A is intended to be used when compressive stress at 10 % relative deformation has to be determined. - Procedure B employs strain measuring devices mounted on the specimen (contact extensometer) or similar device which measures directly sample deformation. Procedure B is intended to be used when compressive modulus has to be determined. NOTE Compressive strength (at maximum load) can be determined either with Procedure A and B.
Document History