DS/EN ISO 844

Rigid cellular plastics – Determination of compression properties

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 August 2014
Status: active
Page Count: 22
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c) when desired, the compressive modulus of rigid cellular plastics. There are two procedures: - Procedure A employs crosshead motion for determination of compressive properties. Procedure A is intended to be used when compressive stress at 10 % relative deformation has to be determined. - Procedure B employs strain measuring devices mounted on the specimen (contact extensometer) or similar device which measures directly sample deformation. Procedure B is intended to be used when compressive modulus has to be determined. NOTE - Compressive strength (at maximum load) can be determined either with Procedure A and B.

Document History

April 27, 2021
Rigid cellular plastics – Determination of compression properties (ISO 844:2021)
This document specifies methods for determining the compressive strength and corresponding relative deformation; the compressive stress at 10 % relative deformation; and the compressive modulus of...
DS/EN ISO 844
August 14, 2014
Rigid cellular plastics – Determination of compression properties
This International Standard specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c)...
July 3, 2009
Rigid cellular plastics - Determination of compression properties
This International Standard specifies a method of determining a) the compressive strength and corresponding relative deformation or b) the compressive stress at 10 % relative deformation and c) when...
Rigid cellular plastics – Determination of compression properties (ISO/DIS 844:2019)
This document specifies methods for determining the compressive strength and corresponding relative deformation; the compressive stress at 10 % relative deformation; and the compressive modulus of...
Rigid cellular plastics - Determination of compression properties (ISO/FDIS 844:2014)
This International Standard specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c)...
Rigid cellular plastics - Determination of compression properties (ISO 844:2007)
This International Standard specifies a method of determining a) the compressive strength and corresponding relative deformation or b) the compressive stress at 10 % relative deformation and c) when...
Advertisement