ISO 9624

Thermoplastics piping systems for fluids under pressure — Flange adapters and loose backing flanges — Mating dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 26
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This document specifies the mating dimensions for thermoplastic flange adapters and corresponding loose backing flanges intended to be used in thermoplastic piping systems for the conveyance of fluids under pressure.

It applies to flange adapters and loose backing flanges for use with pipes with nominal outside diameters (dn) from 16 mm to 2 500 mm and nominal pressures up to 25 bar1) (PN 25).

This document specifies the dimensions of the flange adapters intended to be used for:

- butt fusion piping systems;

- socket fusion piping systems;

- adhesive jointed piping systems.

NOTE 1 For specific connections with dimensions (e.g. dn450 or dn630) not covered in this document, or specific equipment (butterfly valves), specific solutions are available on the market.

This document is applicable to loose backing flanges made from metal, thermoplastics, or a combination of metal and thermoplastics.

This document also provides information on gaskets and gives general recommendations on correct assembling practices.

NOTE 2 Industrial applications are not covered by this document. Products intended for industrial application are covered by ISO 15493[1], ISO 15494 or ISO 10931[2].

1) 1 bar = 0,1 MPa = 105 N/m2.

[1] ISO 15493, Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series

[2] ISO 10931, Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system

Document History

September 1, 2021
Thermoplastics piping systems for fluids under pressure — Flange adapters and loose backing flanges — Mating dimensions AMENDMENT 1
A description is not available for this item.
ISO 9624
July 1, 2019
Thermoplastics piping systems for fluids under pressure — Flange adapters and loose backing flanges — Mating dimensions
This document specifies the mating dimensions for thermoplastic flange adapters and corresponding loose backing flanges intended to be used in thermoplastic piping systems for the conveyance of...
February 15, 1997
Thermoplastics Pipes for Fluids under Pressure - Mating Dimensions of Flange Adapters and Loose Backing Flanges
A description is not available for this item.

References

Advertisement