NPFC - MIL-PRF-81322
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 18 July 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
August 1, 2019
Grease, Aircraft, General Purpose, Wide Temperature Range, Nato Code G-395
A description is not available for this item.
MIL-PRF-81322
July 18, 2019
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
January 24, 2005
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
The grease covered by this specification is military unique because it is intended to lubricate military aircraft equipment subject to extreme marine conditions and operate in a wide temperature...
July 21, 1998
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
The greases covered by this specification are intended to lubricate equipment subject to extreme marine conditions and operating temperatures between −54° to 177°C (−65° to 350°F). Commercial...
January 22, 1992
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
This specification covers the requirements for two grades of grease. Grade A is formulated for the lubrication of aircraft accessories and aircraft related equipment. Grade B grease is formulated for...
August 2, 1982
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
January 23, 1978
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
September 24, 1975
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
February 13, 1975
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
February 27, 1974
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
March 16, 1973
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
February 5, 1971
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
May 23, 1968
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
A description is not available for this item.
September 16, 1965
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
The grease covered by this specification is intended to be used as a general purpose grease in applications where operation at temperatures as low a -65° F (-54° C) and as high as 350° F (177° C) may...