NPFC - MIL-PRF-81322
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
| Organization: | NPFC |
| Publication Date: | 21 July 1998 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the requirements for two National Lubricating Grease Institute (NLGI) grades of grease. Both grades of grease are formulated to withstand operations at high speeds and a temperature range of −54° to 177°C (−65° to 350°F).
intended Use:
The greases covered by this specification are intended to lubricate equipment subject to extreme marine conditions and operating temperatures between −54° to 177°C (−65° to 350°F).... View More
Document History