NPFC - MIL-G-81322
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
| Organization: | NPFC |
| Publication Date: | 22 January 1992 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification covers the requirements for two grades of grease. Grade A is formulated for the lubrication of aircraft accessories and aircraft related equipment. Grade B grease is formulated for the lubrication of aircraft arresting gear and other equipment that operate under high contact loads and high sliding speeds. Both grades of grease are formulated to withstand operations at high speeds and temperatures of −54° to 177°C (−65° to 350°F) (see 6.1). Grade A grease is identified by NATO Code G-395 and Military Symbol WTR (see 6.7).
intended Use:
The greases covered by this specification are intended for use as lubricating greases in applications where the operating temperatures fall between −54° and 177°C (−65° and 350°F).... View More
Document History