DS/EN 3774-001
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 ln - Part 001: Technical specificaiton
| Organization: | DS |
| Publication Date: | 9 July 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A, switching capacity 65 In, for use in aircraft electrical systems. Their operating temperatures are between -55oC and 125oC for rated currents equal or lower than 15 A and between -55oC and 90oC for rated currents higher than 15 A at a maximum altitude of Z = 22 000 m. It shall be used together with EN 2350. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.
Document History