DSF/FprEN 3774-001
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification
| Organization: | DS |
| Status: | inactive |
| Page Count: | 21 |
scope:
This European Standard specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.
Document History