DSF/PREN 3774-001

Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A – Part 001: Technical specification

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 22
scope:

This document specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

October 7, 2014
Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A – Part 001: Technical specification
A description is not available for this item.
July 9, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 ln - Part 001: Technical specificaiton
This standard specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A, switching capacity 65 In, for use in aircraft...
Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A – Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and...
DSF/PREN 3774-001
Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A – Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical and...
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification
This European Standard specifies the three-pole temperature compensated circuit breakers, rated from 1 A to 25 A used in aircraft on-board circuits. It describes specific environmental, electrical...
Advertisement