JSA - JIS G 3119

Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for boilers and pressure vessels

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2019
Status: active
Page Count: 20
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies requirements for hot-rolled steel plates of manganese-molybdenum and manganese-molybdenum-nickel alloy (hereafter referred to as steel plates) to be used for boilers and pressure vessels for intermediate and elevated temperature services.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9328-1:2018 Steel flat products for pressure purposes-Technical delivery conditions-Part 1: General requirements

ISO 9328-2:2018 Steel flat products for pressure purposes-Technical delivery conditions-Part 2: Non-alloy and alloy steels with specified elevated temperature properties (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3119
March 20, 2019
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for boilers and pressure vessels
This Standard specifies requirements for hot-rolled steel plates of manganese-molybdenum and manganese-molybdenum-nickel alloy (hereafter referred to as steel plates) to be used for boilers and...
January 21, 2013
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for boilers and pressure vessels
This Standard specifies the hot-rolled steel plates of manganese-molybdenum and manganese-molybdenum-nickel alloy (hereafter referred to as "steel plates") to be used in boilers and pressure vessels...
May 20, 2007
Manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for boilers and pressure vessels
A description is not available for this item.
May 20, 2003
Manganese-Molybdenum and Manganese-Molybdenum-Nickel Alloy Steel Plates for Boilers and Other Pressure Vessels
A description is not available for this item.
March 1, 1987
Manganese-Molybdenum and Manganese-Molybdenum-Nickel Alloy Steel Plates for Boilers and Other Pressure Vessels
A description is not available for this item.
January 1, 1977
Manganese-Molybdenum and Manganese-Molybdenum- Nickel Alloy Steel Plates for Boilers and Other Pressure Vessels; Errata - 1996
A description is not available for this item.

References

Advertisement