NPFC - MIL-F-8815/4

Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 5 Micron, Style A, Bypass, -65 Degrees to +275 Degrees Fahrenheit

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 July 2019
Status: active
Page Count: 1

Document History

MIL-F-8815/4
July 22, 2019
Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 5 Micron, Style A, Bypass, -65 Degrees to +275 Degrees Fahrenheit
A description is not available for this item.
September 24, 1991
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
September 27, 1976
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the filter assembly described herein shall consist of...
September 29, 1972
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
Advertisement