NPFC - MIL-F-8815/4

FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F

inactive
Buy Now
Organization: NPFC
Publication Date: 29 September 1972
Status: inactive
Page Count: 3

Document History

July 22, 2019
Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 5 Micron, Style A, Bypass, -65 Degrees to +275 Degrees Fahrenheit
A description is not available for this item.
September 24, 1991
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
September 27, 1976
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the filter assembly described herein shall consist of...
MIL-F-8815/4
September 29, 1972
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.

References

Advertisement