NPFC - MIL-F-8815/4

FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 September 1976
Status: active
Page Count: 3
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for procuring the filter assembly described herein shall consist of this document and the latest issue in effect of Specification MIL-F-8815.

intended Use:

The filter assemblies covered by this specification sheet are intended for use as specified in paragraph 6.1 of the general specification.

Document History

July 22, 2019
Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 5 Micron, Style A, Bypass, -65 Degrees to +275 Degrees Fahrenheit
A description is not available for this item.
September 24, 1991
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
MIL-F-8815/4
September 27, 1976
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the filter assembly described herein shall consist of...
September 29, 1972
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.

References

Advertisement