DSF/PREN ISO 180

Plastics – Determination of Izod impact strength (ISO/DIS 180:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different test parameters are specified according to the type of material, the type of test specimen and the type of notch. 1.2 The method is used to investigate the behaviour of specified types of specimen under the impact conditions defined and for estimating the brittleness or toughness of specimens within the limitations inherent in the test conditions. 1.3 The method is suitable for use with the following range of materials: - rigid thermoplastic moulding and extrusion materials, including filled and reinforced compounds in addition to unfilled types; rigid thermoplastics sheets; - rigid thermosetting moulding materials, including filled and reinforced compounds; rigid thermosetting sheets, including laminates; - fibre-reinforced thermosetting and thermoplastic composites incorporating unidirectional or non-unidirectional reinforcements such as mat, woven fabrics, woven rovings, chopped strands, combination and hybrid reinforcements, rovings and milled fibres and sheet made from pre-impregnated materials (prepregs); - thermotropic liquid-crystal polymers.

Document History

June 19, 2023
Plastics – Determination of Izod impact strength (ISO 180:2023)
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different...
June 19, 2023
Plastics – Determination of Izod impact strength
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different...
January 2, 2020
Plastics – Determination of Izod impact strength (ISO 180:2019)
1.1 This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
April 23, 2013
Plastics – Determination of Izod impact strength – Amendment 2: Precision data
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are...
January 25, 2007
Plastics – Determination of Izod impact strength
This Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are defined. Different...
January 18, 2001
Plastics – Determination of Izod impact strength
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are...
February 18, 1997
Plastics - Determination of Izod impact strength
This Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are defined.
DSF/PREN ISO 180
Plastics – Determination of Izod impact strength (ISO/DIS 180:2019)
1.1 This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
Plastics – Determination of Izod impact strength (ISO/DIS 180:2022)
1.1 This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
Plastics - Determination of Izod impact strength - Amendment 2: Precision data (ISO 180:2000/FDAM 2:2012)
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are...
Plastics - Determination of Izod impact strength - Amendment 2: Precision data (ISO 180:2000/DAM 2:2012)
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are...
Advertisement