DS/EN ISO 180
Plastics – Determination of Izod impact strength
inactive
| Organization: | DS |
| Publication Date: | 18 January 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are defined. Different test parameters are specified according to the type of material, the type of test specimen and the type of notch.
Document History
June 19, 2023
Plastics – Determination of Izod impact strength (ISO 180:2023)
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different...
June 19, 2023
Plastics – Determination of Izod impact strength
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different...
January 2, 2020
Plastics – Determination of Izod impact strength (ISO 180:2019)
1.1 This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
April 23, 2013
Plastics – Determination of Izod impact strength – Amendment 2: Precision data
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are...
January 25, 2007
Plastics – Determination of Izod impact strength
This Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are defined. Different...
DS/EN ISO 180
January 18, 2001
Plastics – Determination of Izod impact strength
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are...
February 18, 1997
Plastics - Determination of Izod impact strength
This Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are defined.
Plastics – Determination of Izod impact strength (ISO/DIS 180:2019)
1.1 This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
Plastics – Determination of Izod impact strength (ISO/DIS 180:2022)
1.1 This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
Plastics - Determination of Izod impact strength - Amendment 2: Precision data (ISO 180:2000/FDAM 2:2012)
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are...
Plastics - Determination of Izod impact strength - Amendment 2: Precision data (ISO 180:2000/DAM 2:2012)
This International Standard specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are...