DS/EN ISO 180
Plastics – Determination of Izod impact strength (ISO 180:2023)
| Organization: | DS |
| Publication Date: | 19 June 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document specifies a method for determining the Izod impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different test parameters are specified according to the type of material, the type of test specimen and the type of notch. The method is used to investigate the behaviour of specified types of specimen under the impact conditions defined and for estimating the brittleness or toughness of specimens within the limitations inherent in the test conditions.
Document History