ISO DIS 22915-13

Industrial trucks — Verification of stability — Part 13: Rough-terrain trucks with mast

active, Most Current
Buy Now
Organization: ISO
Publication Date: 9 August 2019
Status: active
Page Count: 10
ICS Code (Industrial trucks): 53.060
scope:

This part of ISO 22915 specifies the tests for verifying the stability of rough-terrain counterbalanced trucks with mast, equipped with fork arms or with load handling attachments with a rated load up to and including 10 000 kg. It is not applicable to those trucks designed for handling freight containers.

Document History

ISO DIS 22915-13
August 9, 2019
Industrial trucks — Verification of stability — Part 13: Rough-terrain trucks with mast
This part of ISO 22915 specifies the tests for verifying the stability of rough-terrain counterbalanced trucks with mast, equipped with fork arms or with load handling attachments with a rated load...
November 1, 2013
Industrial trucks - Verification of stability - Part 13: Rough-terrain trucks with mast TECHNICAL CORRIGENDUM 1
A description is not available for this item.
February 15, 2012
Industrial trucks - Verification of stability - Part 13: Rough-terrain trucks with mast
This part of ISO 22915 specifies the tests for verifying the stability of rough-terrain counterbalanced trucks with mast, equipped with fork arms or with load handling attachments with a rated load...

References

Advertisement