ISO 22915-13
Industrial trucks - Verification of stability - Part 13: Rough-terrain trucks with mast
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies the tests for verifying the stability of rough-terrain counterbalanced trucks with mast, equipped with fork arms or with load handling attachments with a rated load up to and including 10 000 kg. It is not applicable to those trucks designed for handling freight containers.
Document History
August 9, 2019
Industrial trucks — Verification of stability — Part 13: Rough-terrain trucks with mast
This part of ISO 22915 specifies the tests for verifying the stability of rough-terrain counterbalanced trucks with mast, equipped with fork arms or with load handling attachments with a rated load...
November 1, 2013
Industrial trucks - Verification of stability - Part 13: Rough-terrain trucks with mast TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 22915-13
February 15, 2012
Industrial trucks - Verification of stability - Part 13: Rough-terrain trucks with mast
This part of ISO 22915 specifies the tests for verifying the stability of rough-terrain counterbalanced trucks with mast, equipped with fork arms or with load handling attachments with a rated load...