DSF/EN 60127-2/PRA1

Miniature fuses – Part 2: Cartridge fuse-links

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 8
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors. It does not apply to cartridge fuse-links for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres. This standard applies in addition to the requirements of IEC 60127-1. The object of this standard is to define special and additional test methods for cartridge fuse-links applying in addition to the requirements of IEC 60127-1. This third edition of IEC 60127-2 cancels and replaces the second edition published in 2010.This edition includes the following significant technical changes with respect to the previous edition: add 4 new standard sheets 7 up to 10. Keywords: cartridge fuse-links for miniature fuses, protection of electric appliances, electronic equipment and component

Document History

August 29, 2023
Miniature fuses – Part 2: Cartridge fuse-links
IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection of electric...
October 29, 2014
Miniature fuses - Part 2: Cartridge fuse-links
IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection of electric...
July 23, 2010
Miniature fuses – Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
March 19, 2004
Miniature fuses – Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
November 28, 2003
Miniature fuses – Part 2: Cartridge fuse-links
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric...
January 24, 2002
Miniature fuses - Part 2: Cartridge fuse-links
The Annex A of this standard relates to special requirements applicable to miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment...
August 14, 1997
Miniature fuses - Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
February 14, 1996
Miniature fuses - Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
DSF/EN 60127-2/PRA1
Miniature fuses – Part 2: Cartridge fuse-links
IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection of electric...
Miniature fuses -- Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
Miniature fuses - Part 2: Cartridge fuse-links
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric...
Miniature fuses - Part 2: Cartridge fuse-links
A description is not available for this item.
Advertisement