DS/EN 60127-2
Miniature fuses - Part 2: Cartridge fuse-links
| Organization: | DS |
| Publication Date: | 29 October 2014 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors. It does not apply to cartridge fuse-links for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres. This standard applies in addition to the requirements of IEC 60127-1. The object of this standard is to define special and additional test methods for cartridge fuse-links applying in addition to the requirements of IEC 60127-1. This third edition of IEC 60127-2 cancels and replaces the second edition published in 2010.This edition includes the following significant technical changes with respect to the previous edition: add 4 new standard sheets 7 up to 10. Keywords: cartridge fuse-links for miniature fuses, protection of electric appliances, electronic equipment and component
Document History