DS/EN 60127-2/A2

Miniature fuses - Part 2: Cartridge fuse-links

inactive
Organization: DS
Publication Date: 24 January 2002
Status: inactive
Page Count: 15
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

The Annex A of this standard relates to special requirements applicable to miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used indoors. The following details of the terminations are not specified: the method of fixing, the orientation, the geometry of the cross section and the length. The object of this annex is to define additional test methods for miniature fuse-links with wire terminations.

Document History

August 29, 2023
Miniature fuses – Part 2: Cartridge fuse-links
IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection of electric...
October 29, 2014
Miniature fuses - Part 2: Cartridge fuse-links
IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection of electric...
July 23, 2010
Miniature fuses – Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
March 19, 2004
Miniature fuses – Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
November 28, 2003
Miniature fuses – Part 2: Cartridge fuse-links
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric...
DS/EN 60127-2/A2
January 24, 2002
Miniature fuses - Part 2: Cartridge fuse-links
The Annex A of this standard relates to special requirements applicable to miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment...
August 14, 1997
Miniature fuses - Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
February 14, 1996
Miniature fuses - Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
Miniature fuses – Part 2: Cartridge fuse-links
IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection of electric...
Miniature fuses -- Part 2: Cartridge fuse-links
Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric appliances, electronic...
Miniature fuses - Part 2: Cartridge fuse-links
This part of IEC 60127 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric...
Miniature fuses - Part 2: Cartridge fuse-links
A description is not available for this item.
Advertisement