NPFC - MIL-DTL-18240
Fastener Element, Self-Locking, Threaded Fastener, 250 Degrees F Maximum
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 4 September 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-18240
September 4, 2019
Fastener Element, Self-Locking, Threaded Fastener, 250 Degrees F Maximum
A description is not available for this item.
March 13, 2000
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
A description is not available for this item.
June 2, 1997
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking elements covered by this specification are intended to be incorporated in external screw threads to be used in applications where maximum temperature does not exceed 250°F. When...
December 1, 1989
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking elements while covered by this specification are intended to be incorporated in external or internal screw threads to be used in applications where maximum temperature does not...
August 15, 1978
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
A description is not available for this item.
February 25, 1972
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking elements covered by this specification are intended to be incorporated in external screw threads to provide resistance to turning due to vibration. These elements are to be used in...
April 5, 1968
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
A description is not available for this item.
November 17, 1967
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
This specification covers the self-locking element to be used in externally threaded fasteners, such as bolts and screws, to be used in applications where the temperatures will not exceed 250º F.
November 2, 1965
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
A description is not available for this item.
December 5, 1961
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking bolts and screws covered by this specification are intended for use in tapped holes in accordance with Standard MS15981. Their use is limited to applications where maximum...
October 24, 1956
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking bolts and screw covered by this speoification are intended for use in tapped holes in place of lock-wired bolts and screws. Their use is limited to applications where maximum...