NPFC - MIL-DTL-18240
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
| Organization: | NPFC |
| Publication Date: | 2 June 1997 |
| Status: | active |
| Page Count: | 24 |
scope:
This specification defines the requirements for self-locking elements for use in externally threaded fasteners such as bolts and screws to be used in fasteners with either UNC, UNJC, UNF, UNJF, UNRC or UNRF threads and where the temperatures will not exceed 250°F.
This specification includes three types of self-locking elements as follows:
Type N.....Plug/Pellet Type L.....Strip Type P.....Patch
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Air Warfare Center Aircraft Division, Code 414100B120-3, Highway 547, Lakehurst, NJ 08733-5100, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
The self-locking elements covered by this specification are intended to be incorporated in external screw threads to be used in applications where maximum temperature does not exceed 250°F. When... View More
Document History