NPFC - MIL-F-18240

FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM

inactive
Buy Now
Organization: NPFC
Publication Date: 5 December 1961
Status: inactive
Page Count: 13
scope:

This specification covers the self-locking element to be used in externally threaded fasteners, such as bolts and screws, to be used in applications where the temperatures w ill not exceed 250° F.

intended Use:

The self-locking bolts and screws covered by this specification are intended for use in tapped holes in accordance with Standard MS15981. Their use is limited to applications where... View More

Document History

September 4, 2019
Fastener Element, Self-Locking, Threaded Fastener, 250 Degrees F Maximum
A description is not available for this item.
March 13, 2000
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
A description is not available for this item.
June 2, 1997
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking elements covered by this specification are intended to be incorporated in external screw threads to be used in applications where maximum temperature does not exceed 250°F. When...
December 1, 1989
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking elements while covered by this specification are intended to be incorporated in external or internal screw threads to be used in applications where maximum temperature does not...
August 15, 1978
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
A description is not available for this item.
February 25, 1972
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking elements covered by this specification are intended to be incorporated in external screw threads to provide resistance to turning due to vibration. These elements are to be used in...
April 5, 1968
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
A description is not available for this item.
November 17, 1967
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
This specification covers the self-locking element to be used in externally threaded fasteners, such as bolts and screws, to be used in applications where the temperatures will not exceed 250º F.
November 2, 1965
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
A description is not available for this item.
MIL-F-18240
December 5, 1961
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking bolts and screws covered by this specification are intended for use in tapped holes in accordance with Standard MS15981. Their use is limited to applications where maximum...
October 24, 1956
FASTENER ELEMENT, SELF-LOCKING, THREADED FASTENER, 250 DEG. F MAXIMUM
The self-locking bolts and screw covered by this speoification are intended for use in tapped holes in place of lock-wired bolts and screws. Their use is limited to applications where maximum...

References

Advertisement