BSI - BS EN 4612-003
Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 003: Tin plated copper — Operating temperatures, between – 65 °C and 135 °C — Single extruded wall for open applications, with jacket without screen — UV laser printable — Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
BS EN 4612-003
September 30, 2019
Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 003: Tin plated copper — Operating temperatures, between – 65 °C and 135 °C — Single extruded wall for open applications, with jacket without screen — UV laser printable — Product standard
A description is not available for this item.
October 31, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - jacketed or screened and jacketed Part 003: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.