DSF/PREN IEC 61169-65

Radio-Frequency-Connectors – Part 65: Sectional specification for RF coaxial connectors with 1,35mm inner diameter of outer conductor, with screw coupling, 50 Ohm characteristic impedance, for use up to 90 GHz

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 22
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series1,35mmRF coaxial connectors withscrew coupling, characteristic impedance 50 Ω, foroperating frequenciesup to 90GHz. Typical use in test and measurement applications. It describes mating face dimensions for general purpose connectors - grade 1, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series1,35mmRF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. Note: Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

March 1, 2021
Radio-frequency connectors – Part 65: Sectional specification for RF coaxial connectors, 1,35 mm inner diameter of outer conductor, with screw-coupling, characteristic impedance 50 Ω
IEC 61169-65:2021 provides information and rules for the preparation of detail specifications (DS) for series 1,35 mm RF coaxial connectors with screw coupling, characteristic impedance 50 Ω, for...
DSF/PREN IEC 61169-65
Radio-Frequency-Connectors – Part 65: Sectional specification for RF coaxial connectors with 1,35mm inner diameter of outer conductor, with screw coupling, 50 Ohm characteristic impedance, for use up to 90 GHz
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series1,35mmRF coaxial connectors withscrew...
Radio-frequency connectors – Part 65: Sectional specification for RF coaxial connectors, 1,35 mm inner diameter of outer conductor, with screw-coupling, characteristic impedance 50 Ohm
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series1,35mmRF coaxial connectors withscrew...
Advertisement