DS/EN IEC 61169-65
Radio-frequency connectors – Part 65: Sectional specification for RF coaxial connectors, 1,35 mm inner diameter of outer conductor, with screw-coupling, characteristic impedance 50 Ω
| Organization: | DS |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
IEC 61169-65:2021 provides information and rules for the preparation of detail specifications (DS) for series 1,35 mm RF coaxial connectors with screw coupling, characteristic impedance 50 Ω, for operating frequencies up to 90 GHz. Typical use in test and measurement applications. It describes mating face dimensions for general purpose connectors - grade 1, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 1,35 mm RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
Document History