DSF/FPREN IEC 61169-65
Radio-frequency connectors – Part 65: Sectional specification for RF coaxial connectors, 1,35 mm inner diameter of outer conductor, with screw-coupling, characteristic impedance 50 Ohm
| Organization: | DS |
| Status: | inactive |
| Page Count: | 27 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series1,35mmRF coaxial connectors withscrew coupling, characteristic impedance 50 Ω, foroperating frequenciesup to 90GHz. Typical use in test and measurement applications. It describes mating face dimensions for general purpose connectors - grade 1, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series1,35mmRF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. Note: Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History