ASTM International - ASTM F707/F707M-94(2019)e1

Standard Specification for Modular Gauge Boards

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2019
Status: inactive
Page Count: 5
ICS Code (Navigation and control equipment): 47.020.70
scope:

1.1 This specification covers modular gauge boards for mounting 89-mm [31/2-in.], 114-mm [41/2-in.], 152-mm [6-in.], and 216-mm [81/2-in.] dial size pressure gauges and dial thermometers for miscellaneous shipboard applications.

1.2 Gauge boards ordered under this specification are suitable for pressure gauges and dial thermometers with either turret or back flanged type cases and with either back or bottom connections (see Appendix X1).

1.3 Gauge mounting dimensions shall be in accordance with ASME B40.1.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Note 1: Gauge boards covered by this specification are those normally supplied by the shipyard as opposed to the shipyard's equipment subcontractor.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers modular gage boards for mounting dial pressure gages and dial thermometers for miscellaneous shipboard applications. Gage boards under this specification are suitable for... View More

Document History

September 1, 2024
Standard Specification for Modular Gauge Boards
1.1 This specification covers modular gauge boards for mounting 89-mm [31/2-in.], 114-mm [41/2-in.], 152-mm [6-in.], and 216-mm [81/2-in.] dial size pressure gauges and dial thermometers for...
ASTM F707/F707M-94(2019)e1
August 1, 2019
Standard Specification for Modular Gauge Boards
1.1 This specification covers modular gauge boards for mounting 89-mm [31/2-in.], 114-mm [41/2-in.], 152-mm [6-in.], and 216-mm [81/2-in.] dial size pressure gauges and dial thermometers for...
April 1, 2011
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gauge boards for mounting 89-mm (3½ -in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8½ -in.) dial size pressure gauges and dial thermometers for...
February 1, 2006
Standard Specification for Modular Gage Boards
This specification covers modular gage boards for mounting dial pressure gages and dial thermometers for miscellaneous shipboard applications. Gage boards under this specification are suitable for...
August 15, 1994
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gage boards for mounting 89-mm (3 ½-in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8 ½-in.) dial size pressure gages and dial thermometers for miscellaneous...
August 15, 1994
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gage boards for mounting 89-mm (3 ½-in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8 ½-in.) dial size pressure gages and dial thermometers for miscellaneous...
Advertisement