ASTM International - ASTM F707/F707M-94(2011)

Standard Specification for Modular Gage Boards

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 5
ICS Code (Navigation and control equipment): 47.020.70
scope:

1.1 This specification covers modular gauge boards for mounting 89-mm (3½ -in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8½ -in.) dial size pressure gauges and dial thermometers for miscellaneous shipboard applications.

1.2 Gauge boards ordered under this specification are suitable for pressure gauges and dial thermometers with either turret or back flanged type cases and with either back or bottom connections (see Appendix X1).

1.3 Gauge mounting dimensions shall be in accordance with ANSI B 40.01

1.4 The values stated in SI units are to be regarded as the standard. The inch-pound values given in parentheses are for information only.

Note 1-Gauge boards covered by this specification are those normally supplied by the shipyard as opposed to the shipyard's equipment subcontractor.

abstract:

This specification covers modular gage boards for mounting dial pressure gages and dial thermometers for miscellaneous shipboard applications. Gage boards under this specification are suitable for... View More

Document History

September 1, 2024
Standard Specification for Modular Gauge Boards
1.1 This specification covers modular gauge boards for mounting 89-mm [31/2-in.], 114-mm [41/2-in.], 152-mm [6-in.], and 216-mm [81/2-in.] dial size pressure gauges and dial thermometers for...
Standard Specification for Modular Gauge Boards
1.1 This specification covers modular gauge boards for mounting 89-mm [31/2-in.], 114-mm [41/2-in.], 152-mm [6-in.], and 216-mm [81/2-in.] dial size pressure gauges and dial thermometers for...
ASTM F707/F707M-94(2011)
April 1, 2011
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gauge boards for mounting 89-mm (3½ -in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8½ -in.) dial size pressure gauges and dial thermometers for...
February 1, 2006
Standard Specification for Modular Gage Boards
This specification covers modular gage boards for mounting dial pressure gages and dial thermometers for miscellaneous shipboard applications. Gage boards under this specification are suitable for...
August 15, 1994
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gage boards for mounting 89-mm (3 ½-in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8 ½-in.) dial size pressure gages and dial thermometers for miscellaneous...
August 15, 1994
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gage boards for mounting 89-mm (3 ½-in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8 ½-in.) dial size pressure gages and dial thermometers for miscellaneous...
Advertisement