ASTM International - ASTM F707/F707M-94(2006)

Standard Specification for Modular Gage Boards

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2006
Status: inactive
Page Count: 5
ICS Code (Navigation and control equipment): 47.020.70
scope:

1.1 This specification covers modular gage boards for mounting 89-mm (3 ½-in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8 ½-in.) dial size pressure gages and dial thermometers for miscellaneous shipboard applications.

1.2 Gage boards ordered under this specification are suitable for pressure gages and dial thermometers with either turret or back flanged type cases and with either back or bottom connections (see Appendix X1).

1.3 Gage mounting dimensions shall be in accordance with ANSI B40.1.

1.4 The values stated in metric units (SI) are to be regarded as the standard. The values given in parentheses (inch/pound) are provided for information purposes.

Note-Gage boards covered by this specification are those normally supplied by the shipyard as opposed to the shipyard's equipment subcontractor.

abstract:

This specification covers modular gage boards for mounting dial pressure gages and dial thermometers for miscellaneous shipboard applications. Gage boards under this specification are suitable for... View More

Document History

September 1, 2024
Standard Specification for Modular Gauge Boards
1.1 This specification covers modular gauge boards for mounting 89-mm [31/2-in.], 114-mm [41/2-in.], 152-mm [6-in.], and 216-mm [81/2-in.] dial size pressure gauges and dial thermometers for...
Standard Specification for Modular Gauge Boards
1.1 This specification covers modular gauge boards for mounting 89-mm [31/2-in.], 114-mm [41/2-in.], 152-mm [6-in.], and 216-mm [81/2-in.] dial size pressure gauges and dial thermometers for...
April 1, 2011
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gauge boards for mounting 89-mm (3½ -in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8½ -in.) dial size pressure gauges and dial thermometers for...
ASTM F707/F707M-94(2006)
February 1, 2006
Standard Specification for Modular Gage Boards
This specification covers modular gage boards for mounting dial pressure gages and dial thermometers for miscellaneous shipboard applications. Gage boards under this specification are suitable for...
August 15, 1994
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gage boards for mounting 89-mm (3 ½-in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8 ½-in.) dial size pressure gages and dial thermometers for miscellaneous...
August 15, 1994
Standard Specification for Modular Gage Boards
1.1 This specification covers modular gage boards for mounting 89-mm (3 ½-in.), 114-mm (4½-in.), 152-mm (6-in.), and 216-mm (8 ½-in.) dial size pressure gages and dial thermometers for miscellaneous...
Advertisement