BSI - BS EN 4612-007

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 007: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 September 2019
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4612-007
September 30, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 007: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.
October 31, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 007: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.

References

Advertisement