DOD - SMD 5962-07242

MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 12 September 2019
Status: inactive
Page Count: 29
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

 

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 27, 2019
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-07242
September 12, 2019
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
October 7, 2015
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 29, 2010
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 10, 2009
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 1, 2008
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement