DOD - SMD 5962-07242

MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 27 November 2019
Status: active
Page Count: 29
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-07242
November 27, 2019
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
September 12, 2019
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
October 7, 2015
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 29, 2010
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 10, 2009
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 1, 2008
MICROCIRCUIT, DIGITAL, DUAL CHANNEL, BUS TRANSCEIVER, TTL INPUT/OUTPUT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement