CEN - EN 4708-105
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 105: Semi-flexible polyvinylidene fluoride (PVDF) - Temperature range - 55 °C to 150 °C - Product standard
| Organization: | CEN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics for a heat-shrinkable, semi-flexible polyvinylidene sleeving for use in aircraft electrical systems at operating temperatures between − 55 °C and 150 °C. This sleeving is basically transparent, but may be tinted. It is semi-flexible tough and abrasion resistant, and is suitable for use where strain relief and mechanical protection are required, or where their transparent properties are desirable.
It is not suitable for use where contamination from phosphate ester based hydraulic fluid is possible.
These sleevings are normally supplied with internal diameters up to 25,4 mm for shrink ratios of 2:1.
Sizes other than those specifically listed in this standard may be available. These items shall be considered to comply with this standard if they comply with the property requirements listed in Tables 2, 3 and 4 except for dimensions and mass.
Document History