ISO 10642

Fasteners — Hexagon socket countersunk head screws with reduced loadability

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2019
Status: active
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M2 to M20, and with product grade A.

NOTE 1 Other dimensional options are given in ISO 888, ISO 965-1 and ISO 4753.

NOTE 2 The reduced loadability (related to the countersunk head dimensions in combination with penetration of the hexagon socket specified in this document) implies a limitation of ultimate tensile load; see Table 5.

NOTE 3 Particular attention is needed to ensure alignment of the countersunk head with the bearing surface of the countersink in the assembly.

Document History

ISO 10642
September 1, 2019
Fasteners — Hexagon socket countersunk head screws with reduced loadability
This document specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M2 to...
July 1, 2012
Hexagon socket countersunk head screws AMENDMENT 1
A description is not available for this item.
March 1, 2004
Hexagon socket countersunk head screws
This International Standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grade A and property classes 8.8, 10.9...
November 15, 1997
Hexagon Socket Countersunk Head Screws
A description is not available for this item.

References

Advertisement