ISO 10642

Hexagon socket countersunk head screws

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2004
Status: inactive
Page Count: 12
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grade A and property classes 8.8, 10.9 and 12.9.

NOTE Particular attention is drawn to the note in Table 2 and to Table 3, concerning the limitation on ultimate tensile load.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.

Document History

September 1, 2019
Fasteners — Hexagon socket countersunk head screws with reduced loadability
This document specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M2 to...
July 1, 2012
Hexagon socket countersunk head screws AMENDMENT 1
A description is not available for this item.
ISO 10642
March 1, 2004
Hexagon socket countersunk head screws
This International Standard specifies the characteristics of hexagon socket countersunk head screws with threads from M3 up to and including M20, with product grade A and property classes 8.8, 10.9...
November 15, 1997
Hexagon Socket Countersunk Head Screws
A description is not available for this item.

References

Advertisement