ASTM International - ASTM A297/A297M-19
Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
| Organization: | ASTM International |
| Publication Date: | 1 September 2019 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers iron-chromium and iron-chromium-nickel
Note 1: For heat-resisting alloys used for special product application, reference should be made to Specifications A351/A351M, A217/A217M, and A447/A447M.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers standards for iron-chromium and iron-chromium-nickel
Document History